U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B48F-1G

Description
No. 60, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B48F-1G
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B48F-1G
No. 60, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.438" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B48F-1G
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 1.44 inch (36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
20 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 20
View Details
Roller Chain Sprockets - 10736 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.3937 inch (10 mm)
View Details