U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1D

Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B36F-1D
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1D
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B36F-1D
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 36
View Details
Stock Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
STOCK SPROCKETS - 100B38 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 38
O.D. 15.84 inch (402 mm)
View Details