Ladder chain sprockets for 0.185 pitch chains are made of acetal with a black finish and feature a brass knurled metal insert. They are available with bore sizes of 0.1875", 0.250", or 0.3125", and hub widths of 0.62" or 0.75", depending on the number of teeth. The pitch diameter and outside diameter vary by tooth count, with a tolerance of +0.001" / -0.000" on the bore. Sprockets include a set screw and spot drill for mounting.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-193608 |
| Product Name | 36 Teeth, .250" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket |
| Pitch | 0.185 (SIZE 19) |