U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B35SS

Description
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Stainless Steel Sprockets
60B35SS
No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B35SS
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B35SS
Product Name No. 60 - 3/4" Pitch - Stainless Steel Sprockets
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 16 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 16
View Details
Finished Bore Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details