Stock Drive Products & Sterling Instrument - SDP/SI 0.1227 Pitch, 16 Teeth, 3/16" Bore, Plastic roller chain sprocket A 6M 7-121606

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-121606 is a subminiature chain sprocket with a 0.1227-inch pitch, 16 teeth, and a 3/16-inch nominal bore for press fit on a shaft, molded from black acetal resin. The sprocket is nonmagnetic, self-lubricating, and nonconductive, with a pitch diameter of 0.625 inch, outside diameter of 0.690 inch, and root diameter of 0.565 inch. It has a single spoke design and an E dimension of 0.312 inch. The dimensions are specified with a tolerance of +0.000/-0.010 inch at 75°F.

Datasheet Summary
Powered by GS/AI

A 6M 7-121606 is a subminiature chain sprocket with a 0.1227-inch pitch, 16 teeth, and a 3/16-inch nominal bore for press fit on a shaft, molded from black acetal resin. The sprocket is nonmagnetic, self-lubricating, and nonconductive, with a pitch diameter of 0.625 inch, outside diameter of 0.690 inch, and root diameter of 0.565 inch. It has a single spoke design and an E dimension of 0.312 inch. The dimensions are specified with a tolerance of +0.000/-0.010 inch at 75°F.

Suppliers

Company
Product
Description
Supplier Links
0.1227 Pitch, 16 Teeth, 3/16
Hicksville, NY, United States
0.1227 Pitch, 16 Teeth, 3/16" Bore, Plastic roller chain sprocket
A 6M 7-121606
0.1227 Pitch, 16 Teeth, 3/16" Bore, Plastic roller chain sprocket A 6M 7-121606
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-121606
Product Name 0.1227 Pitch, 16 Teeth, 3/16" Bore, Plastic roller chain sprocket
Pitch Subminiature (<0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 14
View Details
0.375 (#35) Pitch, 45 Teeth, 0.625
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 45
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 19
View Details
0.25 (#25) Pitch, 19 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 19
Bore 0.2500 inch (6.35 mm)
View Details