U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B29F-1D

Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B29F-1D
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B29F-1D
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B29F-1D
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 29
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Hub Style Type C (Hub Both Sides)
Number of Teeth 40
View Details