U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B28SS

Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Stainless Steel Sprockets
60B28SS
No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B28SS
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B28SS
Product Name No. 60 - 3/4" Pitch - Stainless Steel Sprockets
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 11 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 11
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details