U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B28F-1D

Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B28F-1D
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B28F-1D
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B28F-1D
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 12
Bore 0.1250 inch (3.17 mm)
View Details
Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details