U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B19F-1F

Description
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B19F-1F
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B19F-1F
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B19F-1F
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 13 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 13
View Details
Stock Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details