A 6M 7-123206 is a 32-tooth, 0.1227 pitch plastic roller chain sprocket with a 3/16 inch nominal bore, made from black acetal resin. It has two spokes and a pitch diameter of 1.246 inches, outside diameter of 1.318 inches, and root diameter of 1.186 inches. The spoke clearance dimensions are 1.158 inches and 1.058 inches. The bore is designed for press fit on the specified shaft size. The sprocket is nonmagnetic, self-lubricating, and nonconductive.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-123206 |
| Product Name | 0.1227 Pitch, 32 Teeth, 3/16" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |