U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60A50

Description
No. 60, A Plate, .938" plain bore All dimensions are nominal values and for reference only
Description
No. 60, A Plate, .938" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60A50
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60A50
No. 60, A Plate, .938" plain bore All dimensions are nominal values and for reference only

No. 60, A Plate, .938" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60A50
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 50
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Finished Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Detachable Link Sprocket Idlers - AG2422-1AF - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10224 - Torque Transmission
Specs
Pitch 15 / 1.202
Number of Teeth 15
Bore 0.3125 inch (7.94 mm)
View Details