U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL48

Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
50BTL48
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL48
No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 50, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50BTL48
Product Name No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 20
View Details
Sprockets with QD Bushings No.80-2/No.80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 36 to 95
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details