U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL16

Description
No. 50, B Style, Taper Lock® Has recessed groove in hub for chain clearance. TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only
Description
No. 50, B Style, Taper Lock® Has recessed groove in hub for chain clearance. TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
50BTL16
No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets 50BTL16
No. 50, B Style, Taper Lock® Has recessed groove in hub for chain clearance. TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

No. 50, B Style, Taper Lock®
Has recessed groove in hub for chain clearance.
TAPER-LOCK® is a registered trademark of Rockwell Automation.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50BTL16
Product Name No. 50 - 5/8" Pitch - TAPER-LOCK® Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 16
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
9 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 9
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details