Martin Sprocket & Gear, Inc. Roller Chain Sprockets 140B23

Description
No. 140,with or without hubs, or taper bushed, hardened steel available
Description
No. 140,with or without hubs, or taper bushed, hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 140B23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
140B23
Roller Chain Sprockets 140B23
No. 140,with or without hubs, or taper bushed, hardened steel available

No. 140,with or without hubs, or taper bushed, hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 140B23
Product Name Roller Chain Sprockets
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 9
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
Roller Chain Sprockets - 100E24H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details