U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B54FP

Description
No. 50, B Style, .875" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, .875" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B54FP
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B54FP
No. 50, B Style, .875" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, .875" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B54FP
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 54
Bore 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 8 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 8
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details