U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B46F-1F

Description
No. 50, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B46F-1F
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B46F-1F
No. 50, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B46F-1F
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 46
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 44
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AM - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 140A54 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type A (Hubless)
View Details