U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B39F-1B

Description
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B39F-1B
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B39F-1B
No. 50, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B39F-1B
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 39
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 58
View Details
Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 102 1/2 - 102 1/2C11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
View Details