U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B13F-1C

Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Finished Bore Sprockets
50B13F-1C
No. 50 - 5/8" Pitch - Finished Bore Sprockets 50B13F-1C
No. 50, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only

No. 50, B Style, 1.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 50B13F-1C
Product Name No. 50 - 5/8" Pitch - Finished Bore Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 32 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 32
View Details
Sprockets With Split Taper Bushing No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 11 to 84
View Details
STOCK SPROCKETS - 120B20H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 20
O.D. 10.37 inch (263 mm)
View Details
Sprocket Number 1273R - 1273RC12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
View Details