U.S. Tsubaki Power Transmission, LLC Sprocket Number 1273R 1273RC12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 1273R - 1273RC12 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 1273R
1273RC12
Sprocket Number 1273R 1273RC12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 1273RC12
Product Name Sprocket Number 1273R
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
Bore 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
STOCK SPROCKETS - 120A45 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 45
O.D. 22.35 inch (568 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details