No. 41, B Style, QD Bushing
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 41SK80 |
| Product Name | No. 41 - 1/2" Pitch - QD® Sprockets |
| Pitch | 41 (1/2"); 40 (1/2") |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 80 |
| Bore | 2.62 inch (66.67 mm) |