U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B42F-1

Description
No. 41, B Style, 1.000 " Finished Bore All dimensions are nominal values and for reference only
Description
No. 41, B Style, 1.000 " Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Finished Bore Sprockets
41B42F-1
No. 41 - 1/2" Pitch - Finished Bore Sprockets 41B42F-1
No. 41, B Style, 1.000 " Finished Bore All dimensions are nominal values and for reference only

No. 41, B Style, 1.000 " Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B42F-1
Product Name No. 41 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 42
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 30 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 30
View Details
Taper Bore Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 19 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details