A 6M 7-123008 is a subminiature sprocket for 0.1227-inch pitch roller chain, made of black acetal resin, with a 1/4-inch bore for press fit on shafts. It has 30 teeth and a nominal pitch diameter of 1.167 inches. The sprocket is nonmagnetic, self-lubricating, and nonconductive, designed for low-maintenance applications. Its external diameter is 1.239 inches, and the root diameter is 1.107 inches. The sprocket features two spokes with a spoke spacing of 6 teeth. The dimensions referenced in the catalog apply to the series, including the tolerance of +0.000/−0.010 inches at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-123008 |
| Product Name | 0.1227 Pitch, 30 Teeth, 1/4" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |