U.S. Tsubaki Power Transmission, LLC No. 41 - 1/2" Pitch - Stock Bore Sprockets 41B10

Description
No. 41, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
No. 41, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 41 - 1/2
Wheeling, IL, United States
No. 41 - 1/2" Pitch - Stock Bore Sprockets
41B10
No. 41 - 1/2" Pitch - Stock Bore Sprockets 41B10
No. 41, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

No. 41, B Style, .500" plain bore
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 41B10
Product Name No. 41 - 1/2" Pitch - Stock Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 10
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 40 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 40
View Details
Stock Sprockets No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 102
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details