U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets 40BTL80

Description
No. 40, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 40, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets
40BTL80
No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets 40BTL80
No. 40, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 40, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40BTL80
Product Name No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 80
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
32 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 32
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
WELD-ON SPROCKETS - 100Y22 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 22
View Details