Joint Way International, Inc. WELD-ON SPROCKETS 100Y22

Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 100Y22 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
100Y22
WELD-ON SPROCKETS 100Y22
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

No.100 Weld-On Finished Sprocket Plate

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100Y22
Product Name WELD-ON SPROCKETS
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
0.25 (#25) Pitch, 25 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
STOCK SPROCKETS - 100B30H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 30
O.D. 12.64 inch (321 mm)
View Details