Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANSI ROLLER CHAIN SPROCKETS
U.S. TSUBAKI POWER TRANSMISSION, LLC
40BB17H -- BALL BEARING IDLER SPROCKET HARDENED TEETH
U.S. Tsubaki Power Transmission, LLC
Ball Bearing Idler Sprocket Hardened Teeth
40BB17H
Description
638 Dim. is + .005; 750 Dim. is + .005-.000.
U.S. Tsubaki Power Transmission, LLC
Done
Description
638 Dim. is + .005; 750 Dim. is + .005-.000.
Suppliers
Company
Product
Description
Supplier Links
U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Ball Bearing Idler Sprocket Hardened Teeth
40BB17H
Ball Bearing Idler Sprocket Hardened Teeth
40BB17H
638 Dim. is + .005; 750 Dim. is + .005-.000.
638 Dim. is + .005; 750 Dim. is + .005-.000.
Supplier's Site
Technical Specifications
U.S. Tsubaki Power Transmission, LLC
Product Category
ANSI Roller Chain Sprockets
Product Number
40BB17H
Product Name
Ball Bearing Idler Sprocket Hardened Teeth
Material
Steel - Hardened
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Sprockets With Split Taper Bushing No.140
Specs
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
48 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
A 6B 8-1948
Specs
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
48
View Details
Joint Way International, Inc.
Q-bushed Sprockets
100SF16H
Specs
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
16
Bore
2.94 inch (74.61 mm)
View Details
Aetna Bearing Company
Single Pitch Sprocket Idlers
AG2416-A
Specs
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details