U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B72

Description
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B72
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B72
No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 40, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B72
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 72
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
WELD-ON SPROCKETS - 100A29-510H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Number of Teeth 29
View Details