U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B60SS

Description
No. 40, B Style, .750" plain bore SS All dimensions are nominal values and for reference only
Description
No. 40, B Style, .750" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Stainless Steel Sprockets
40B60SS
No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B60SS
No. 40, B Style, .750" plain bore SS All dimensions are nominal values and for reference only

No. 40, B Style, .750" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B60SS
Product Name No. 40 - 1/2" Pitch - Stainless Steel Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 32 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 32
View Details
Taper Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 18 to 112
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Extended Pitch Sprocket Idlers - AG2416-C - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details