U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B42F-1B

Description
No. 40, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B42F-1B
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B42F-1B
No. 40, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B42F-1B
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 42
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
18 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 18
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
STOCK SPROCKETS - 120B17H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 17
O.D. 8.92 inch (227 mm)
View Details