120B17H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120B17H
Description
Single Type B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/2"
Suppliers
Single Type B
Pitch: 1-1/2"
Single Type B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120B17H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
9
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 60
View Details
Number of Teeth
7
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
54
View Details