U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B26

Description
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B26
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B26
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

No. 40, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B26
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 26
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 49
View Details
Roller Chain Sprockets - MST Series - 120R18H - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details