Stock Drive Products & Sterling Instrument - SDP/SI .5 (#40) Pitch, 15 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-5015

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-5015 is a 1/2 pitch, 15-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a pitch diameter of 2.405 inches, outside diameter of 2.65 inches, and a bore diameter of 1/2 inch.

Datasheet Summary
Powered by GS/AI

A 6M 7-5015 is a 1/2 pitch, 15-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a pitch diameter of 2.405 inches, outside diameter of 2.65 inches, and a bore diameter of 1/2 inch.

Suppliers

Company
Product
Description
Supplier Links
.5 (#40) Pitch, 15 Teeth, 0.5
Hicksville, NY, United States
.5 (#40) Pitch, 15 Teeth, 0.5" Bore, Plastic roller chain sprocket
A 6M 7-5015
.5 (#40) Pitch, 15 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-5015
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-5015
Product Name .5 (#40) Pitch, 15 Teeth, 0.5" Bore, Plastic roller chain sprocket
Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

6 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 6
View Details
.5 (#40) Pitch, 25 Teeth, 0.625
Specs
Pitch 40 (1/2")
Material Plastic; Acetal Resin, White
Number of Teeth 25
View Details
0.1475 Pitch, 40 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 40
Bore 0.2500 inch (6.35 mm)
View Details
25 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 25
View Details