100B48 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100B48
Description
Single Type B
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/4"
Suppliers
Single Type B
Pitch: 1-1/4"
Single Type B
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100B48 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
8
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
80
Bore
4.44 inch (113 mm)
View Details