120B36 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120B36
Description
Single Type B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/2"
Suppliers
Single Type B
Pitch: 1-1/2"
Single Type B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120B36 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
32
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 68
View Details
Number of Teeth
18
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
38
O.D.
15.84 inch (402 mm)
View Details