Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 13 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B13

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25B13 is a steel sprocket for #25 roller chain with 13 teeth, a 0.25-inch bore, 1.045-inch pitch diameter, 1.16-inch outside diameter, 0.25-inch face width, 23/32-inch hub diameter, and a 3/16-inch hub thickness, secured by a #10-32 set screw. It is designed for use with 1/4-inch pitch single-strand roller chains and has a 25/64-inch keyway depth.

Datasheet Summary
Powered by GS/AI

A 6C 7-25B13 is a steel sprocket for #25 roller chain with 13 teeth, a 0.25-inch bore, 1.045-inch pitch diameter, 1.16-inch outside diameter, 0.25-inch face width, 23/32-inch hub diameter, and a 3/16-inch hub thickness, secured by a #10-32 set screw. It is designed for use with 1/4-inch pitch single-strand roller chains and has a 25/64-inch keyway depth.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 13 Teeth, 0.25
Hicksville, NY, United States
0.25 (#25) Pitch, 13 Teeth, 0.25" Bore, Metal roller chain sprocket
A 6C 7-25B13
0.25 (#25) Pitch, 13 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B13
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25B13
Product Name 0.25 (#25) Pitch, 13 Teeth, 0.25" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 29
View Details
7 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 7
View Details
0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 12
Bore 0.1250 inch (3.17 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 34
View Details