U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A36

Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
120A36
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120A36
No. 120, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 120, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120A36
Product Name No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
0.25 (#25) Pitch, 10 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 10
Bore 0.2500 inch (6.35 mm)
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details