Martin Sprocket & Gear, Inc. Roller Chain Sprockets 100B35

Description
No. 100 steel, available with hubs or without hubs or tapered bush
Description
No. 100 steel, available with hubs or without hubs or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 100B35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
100B35
Roller Chain Sprockets 100B35
No. 100 steel, available with hubs or without hubs or tapered bush

No. 100 steel, available with hubs or without hubs or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100B35
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 16 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 16
View Details
Stock Sprockets No.100-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 9 to 80
View Details
Roller Chain Sprockets - 140A26 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type A (Hubless)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details