U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120B12

Description
No. 120, B Style, 1.375" plain bore All dimensions are nominal values and for reference only
Description
No. 120, B Style, 1.375" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
120B12
No. 120 - 1 1/2" Pitch - Plain Bore Sprockets 120B12
No. 120, B Style, 1.375" plain bore All dimensions are nominal values and for reference only

No. 120, B Style, 1.375" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120B12
Product Name No. 120 - 1 1/2" Pitch - Plain Bore Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 20 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 20
Bore 0.1875 inch (4.76 mm)
View Details
Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Roller Chain Sprockets - 100C90 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type C (Hub Both Sides)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details