Stock Drive Products & Sterling Instrument - SDP/SI 7 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1707

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8-1707 is a 7-tooth sprocket with a 0.1875-inch bore and a 0.353-inch pitch, designed for use with ladder chains. It has a hub diameter of 0.80 inches, a hub projection of 0.50 inches, and is made of brass. The sprocket features a 1/4-inch wide hub and a 3/16-inch hub projection. It is compatible with ladder chains of the same pitch and tooth count specifications listed in the series.

Datasheet Summary
Powered by GS/AI

A 6B 8-1707 is a 7-tooth sprocket with a 0.1875-inch bore and a 0.353-inch pitch, designed for use with ladder chains. It has a hub diameter of 0.80 inches, a hub projection of 0.50 inches, and is made of brass. The sprocket features a 1/4-inch wide hub and a 3/16-inch hub projection. It is compatible with ladder chains of the same pitch and tooth count specifications listed in the series.

Suppliers

Company
Product
Description
Supplier Links
7 Teeth, 0.1875
Hicksville, NY, United States
7 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
A 6B 8-1707
7 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1707
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6B 8-1707
Product Name 7 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
Pitch 0.353 (SIZE 17)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 95
View Details
0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 12
View Details
0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 15
View Details
0.1227 Pitch, 16 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 16
View Details