TSC Auto ID Technology America Inc. TTP-268M Series Industrial Bar Code Printer TTP-268M

Description
More Value, More Features, Higher Reliability The TTP-268M Series of 6 inch wide industrial thermal transfer printers has been specifically designed for applications that require high quality wide format thermal transfer or direct thermal labels. The TTP-268M standard features include a large LCD display, built-in Ethernet, USB 2.0, Parallel and Serial communications as well as a PS/2 keyboard interface and an SD FLASH memory card slot that allows users to inexpensively add up to 4 GB of additional storage memory. Choose from either standard 203 dpi or higher resolution 300 dpi models. The TTP-268M features 203 dpi resolution and print speeds up to 8 inches per second. The 300 dpi TTP-366M is ideal for 2-D barcodes, fine text and graphics labeling. The TTP-268M SERIES is ideal for applications including compliance labeling, brand marketing, warning signs, drum labeling and a host of signage and agricultural uses. The printer is perfect for printing wide lateral bar codes without having to rotate the image. Key Features Thermal Transfer Print Technology High quality die cast aluminum design 203 dpi and 300 dpi models Ethernet, USB 2.0, serial and parallel connectivity are standard 32 MB SDRAM, 8 MB FLASH SD FLASH card memory expands storage to 4 GB Powerful 32 bit 200 MHz RISC processor Standard industry emulations right out of the box including Eltron® and Zebra® language support PS/2 keyboard interface for stand-alone or data entry at print site Applications Compliance labeling for shipping and receiving Pallet labeling Inventory control labeling Drum labeling Warning labels Custom signage Brand marketing featuring graphics, logos and texts Multiple-up labels (two or three labels across)
Datasheet
Description
More Value, More Features, Higher Reliability The TTP-268M Series of 6 inch wide industrial thermal transfer printers has been specifically designed for applications that require high quality wide format thermal transfer or direct thermal labels. The TTP-268M standard features include a large LCD display, built-in Ethernet, USB 2.0, Parallel and Serial communications as well as a PS/2 keyboard interface and an SD FLASH memory card slot that allows users to inexpensively add up to 4 GB of additional storage memory. Choose from either standard 203 dpi or higher resolution 300 dpi models. The TTP-268M features 203 dpi resolution and print speeds up to 8 inches per second. The 300 dpi TTP-366M is ideal for 2-D barcodes, fine text and graphics labeling. The TTP-268M SERIES is ideal for applications including compliance labeling, brand marketing, warning signs, drum labeling and a host of signage and agricultural uses. The printer is perfect for printing wide lateral bar codes without having to rotate the image. Key Features Thermal Transfer Print Technology High quality die cast aluminum design 203 dpi and 300 dpi models Ethernet, USB 2.0, serial and parallel connectivity are standard 32 MB SDRAM, 8 MB FLASH SD FLASH card memory expands storage to 4 GB Powerful 32 bit 200 MHz RISC processor Standard industry emulations right out of the box including Eltron® and Zebra® language support PS/2 keyboard interface for stand-alone or data entry at print site Applications Compliance labeling for shipping and receiving Pallet labeling Inventory control labeling Drum labeling Warning labels Custom signage Brand marketing featuring graphics, logos and texts Multiple-up labels (two or three labels across)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-268M Series Industrial Bar Code Printer - TTP-268M - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-268M Series Industrial Bar Code Printer
TTP-268M
TTP-268M Series Industrial Bar Code Printer TTP-268M
More Value, More Features, Higher Reliability The TTP-268M Series of 6 inch wide industrial thermal transfer printers has been specifically designed for applications that require high quality wide format thermal transfer or direct thermal labels. The TTP-268M standard features include a large LCD display, built-in Ethernet, USB 2.0, Parallel and Serial communications as well as a PS/2 keyboard interface and an SD FLASH memory card slot that allows users to inexpensively add up to 4 GB of additional storage memory. Choose from either standard 203 dpi or higher resolution 300 dpi models. The TTP-268M features 203 dpi resolution and print speeds up to 8 inches per second. The 300 dpi TTP-366M is ideal for 2-D barcodes, fine text and graphics labeling. The TTP-268M SERIES is ideal for applications including compliance labeling, brand marketing, warning signs, drum labeling and a host of signage and agricultural uses. The printer is perfect for printing wide lateral bar codes without having to rotate the image. Key Features Thermal Transfer Print Technology High quality die cast aluminum design 203 dpi and 300 dpi models Ethernet, USB 2.0, serial and parallel connectivity are standard 32 MB SDRAM, 8 MB FLASH SD FLASH card memory expands storage to 4 GB Powerful 32 bit 200 MHz RISC processor Standard industry emulations right out of the box including Eltron® and Zebra® language support PS/2 keyboard interface for stand-alone or data entry at print site Applications Compliance labeling for shipping and receiving Pallet labeling Inventory control labeling Drum labeling Warning labels Custom signage Brand marketing featuring graphics, logos and texts Multiple-up labels (two or three labels across)

More Value, More Features, Higher Reliability

The TTP-268M Series of 6 inch wide industrial thermal transfer printers has been specifically designed for applications that require high quality wide format thermal transfer or direct thermal labels.

The TTP-268M standard features include a large LCD display, built-in Ethernet, USB 2.0, Parallel and Serial communications as well as a PS/2 keyboard interface and an SD FLASH memory card slot that allows users to inexpensively add up to 4 GB of additional storage memory.

Choose from either standard 203 dpi or higher resolution 300 dpi models. The TTP-268M features 203 dpi resolution and print speeds up to 8 inches per second. The 300 dpi TTP-366M is ideal for 2-D barcodes, fine text and graphics labeling.

The TTP-268M SERIES is ideal for applications including compliance labeling, brand marketing, warning signs, drum labeling and a host of signage and agricultural uses. The printer is perfect for printing wide lateral bar codes without having to rotate the image.

  • Key Features
    • Thermal Transfer Print Technology
    • High quality die cast aluminum design
    • 203 dpi and 300 dpi models
    • Ethernet, USB 2.0, serial and parallel connectivity are standard
    • 32 MB SDRAM, 8 MB FLASH
    • SD FLASH card memory expands storage to 4 GB
    • Powerful 32 bit 200 MHz RISC processor
    • Standard industry emulations right out of the box including Eltron® and Zebra® language support
    • PS/2 keyboard interface for stand-alone or data entry at print site
  • Applications
    • Compliance labeling for shipping and receiving
    • Pallet labeling
    • Inventory control labeling
    • Drum labeling
    • Warning labels
    • Custom signage
    • Brand marketing featuring graphics, logos and texts
    • Multiple-up labels (two or three labels across)
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-268M
Product Name TTP-268M Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
3-Color Industrial Color Label Printer - QLS-3000 Xe - AstroNova Product Identification
Specs
Bar / Matrix Code Symbologies All Standard Barcodes, Including 2D
Mounting Options Stand-alone
Features Color Printing; Memory / Storage; Programmable; Application Software Included (optional feature)
View Details