AstroNova Product Identification 3-Color Industrial Color Label Printer QLS-3000 Xe

Description
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct from digital files. Label are created (or changed) in software, and print moments later. It's equipped with a high-speed data processor, so it can print variable information without slowing print speed. Lot codes, expiration dates, and other alphanumerics can increment and decrement effortlessly, variable fields linked to databases can print without hesitation, and successive labels can print with totally different content - all without maxing out this printer. Value-Added Marketing Tool: With the ability to instantly print totally variable label content, the QLS-3000 Xe allows you to customize product labels Just-in-Time with private label branding and ever-changing marketing messages. Fast Label Production: The QLS-3000 Xe prints at up to 5 linear inches per second. Designed for custom label printing in a production environment, it can print just a handful of labels or thousands of labels a day throughout multiple shifts. Users print the exact quantity of labels they need when they need them, reducing the cost of maintaining an inventory of pre-printed labels.
Description
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct from digital files. Label are created (or changed) in software, and print moments later. It's equipped with a high-speed data processor, so it can print variable information without slowing print speed. Lot codes, expiration dates, and other alphanumerics can increment and decrement effortlessly, variable fields linked to databases can print without hesitation, and successive labels can print with totally different content - all without maxing out this printer. Value-Added Marketing Tool: With the ability to instantly print totally variable label content, the QLS-3000 Xe allows you to customize product labels Just-in-Time with private label branding and ever-changing marketing messages. Fast Label Production: The QLS-3000 Xe prints at up to 5 linear inches per second. Designed for custom label printing in a production environment, it can print just a handful of labels or thousands of labels a day throughout multiple shifts. Users print the exact quantity of labels they need when they need them, reducing the cost of maintaining an inventory of pre-printed labels.

Suppliers

Company
Product
Description
Supplier Links
3-Color Industrial Color Label Printer - QLS-3000 Xe - AstroNova Product Identification
West Warwick, RI, United States
3-Color Industrial Color Label Printer
QLS-3000 Xe
3-Color Industrial Color Label Printer QLS-3000 Xe
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct from digital files. Label are created (or changed) in software, and print moments later. It's equipped with a high-speed data processor, so it can print variable information without slowing print speed. Lot codes, expiration dates, and other alphanumerics can increment and decrement effortlessly, variable fields linked to databases can print without hesitation, and successive labels can print with totally different content - all without maxing out this printer. Value-Added Marketing Tool: With the ability to instantly print totally variable label content, the QLS-3000 Xe allows you to customize product labels Just-in-Time with private label branding and ever-changing marketing messages. Fast Label Production: The QLS-3000 Xe prints at up to 5 linear inches per second. Designed for custom label printing in a production environment, it can print just a handful of labels or thousands of labels a day throughout multiple shifts. Users print the exact quantity of labels they need when they need them, reducing the cost of maintaining an inventory of pre-printed labels.

Value-Priced Production Power:

The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics.

Variable Information Printing:

The QLS-3000 Xe prints direct from digital files. Label are created (or changed) in software, and print moments later. It's equipped with a high-speed data processor, so it can print variable information without slowing print speed. Lot codes, expiration dates, and other alphanumerics can increment and decrement effortlessly, variable fields linked to databases can print without hesitation, and successive labels can print with totally different content - all without maxing out this printer.

Value-Added Marketing Tool:

With the ability to instantly print totally variable label content, the QLS-3000 Xe allows you to customize product labels Just-in-Time with private label branding and ever-changing marketing messages.

Fast Label Production:

The QLS-3000 Xe prints at up to 5 linear inches per second. Designed for custom label printing in a production environment, it can print just a handful of labels or thousands of labels a day throughout multiple shifts. Users print the exact quantity of labels they need when they need them, reducing the cost of maintaining an inventory of pre-printed labels.

Supplier's Site

Technical Specifications

  AstroNova Product Identification
Product Category Label Printers
Product Number QLS-3000 Xe
Product Name 3-Color Industrial Color Label Printer
Technology Thermal Transfer; CMY, Spot Color
Bar / Matrix Code Symbologies All Standard Barcodes, Including 2D
Mounting Options Stand-alone
Features Color Printing; Memory / Storage; Programmable; Application Software Included (optional feature)
Printing Rate 50 to 127 mm/sec (118 to 300 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details