TSC Auto ID Technology America Inc. TTP-247 Series Desktop Bar Code Printer TTP-247

Description
Industry-leading Performance At A Budget Price The new TTP-247 thermal transfer desktop bar code printer series delivers more performance for the price than any other printer in its class. Based on the design of its best-selling predecessor, the TTP-245 Plus, the TTP-247 runs at an impressive 7 inches per second, printing up to 4 inches wide at 203 dpi resolution. A second model in the series - the TTP-345 - offers high resolution 300 dpi printing at 5 inches per second. Both models offer 8 MB of SDRAM and 4 MB of onboard Flash memory. Gigabytes of Flash memory can be added via an onboard SDHC card reader. TTP-247 series offers USB 2.0, parallel and serial connectivity, plus an optional Ethernet port for networking. It also incorporates the TSPL-EZ™ printer-control language, which is fully compatible with other TSC printer languages, while supporting TPLE (Translation Printer Language Eltron®) and TPLZ (Translation Printer Language Zebra®). The languages automatically decipher and translate the format of each label as it is sent to the printer. TSPL-EZ™ also features internal scalable True Type fonts (based on the Monotype® font engine), which are typically found only in more expensive printers. Like its predecessor, the TTP-247 series features a user-friendly clamshell design for easy drop-in media loading, along with a rugged double-wall design that is stronger and more durable than other thermal transfer mechanisms on the market. Its innovative two-motor gear-driven engine is powerful enough to handle a 300-meter-long ribbon and label rolls up to 8.4 inches in diameter. By using two motors instead of the usual one, TTP-247 series printers operate at lower torque, reducing noise, decreasing wear and tear, and extending printer life. The platform's user-friendly design makes it easy for operators to load and unload ribbons, and its 300-meter capacity is more than four times the industry-standard length for desktop printers. The TTP-247 series holds up to a 5-inch OD roll on a 1-inch core and, using an optional external media hanger, can accommodate a full 8.4-inch OD label roll on a 3-inch core. With its many performance features and budget-friendly price, the TTP-247 series is by far one of the most attractive thermal transfer bar code printers on the market. Key Features Up to 177.8 mm (7â€) per sec. print speed 4 MB Flash memory and 8 MB SDRAM memory SD Flash memory expansion up to 4 GB User-friendly clamshell design Label gap sensor & full-range adjustable black mark sensor Parallel, serial & USB 2.0 interfaces Main board integrated with internal Ethernet (factory option) Label capacity up to 214 mm OD (8.4†OD) Ribbon capacity up to 300 m (984') TSPL-EZ™ firmware for plug-n-play ease Optional peel-off module, cutter module, stand-alone keyboard and scanner Applications Business/ office Product marking Compliance labeling Asset tracking Document management Shelf-labeling Shipping/ receiving Specimen labeling Inventory control Patient tracking
Datasheet
Description
Industry-leading Performance At A Budget Price The new TTP-247 thermal transfer desktop bar code printer series delivers more performance for the price than any other printer in its class. Based on the design of its best-selling predecessor, the TTP-245 Plus, the TTP-247 runs at an impressive 7 inches per second, printing up to 4 inches wide at 203 dpi resolution. A second model in the series - the TTP-345 - offers high resolution 300 dpi printing at 5 inches per second. Both models offer 8 MB of SDRAM and 4 MB of onboard Flash memory. Gigabytes of Flash memory can be added via an onboard SDHC card reader. TTP-247 series offers USB 2.0, parallel and serial connectivity, plus an optional Ethernet port for networking. It also incorporates the TSPL-EZ™ printer-control language, which is fully compatible with other TSC printer languages, while supporting TPLE (Translation Printer Language Eltron®) and TPLZ (Translation Printer Language Zebra®). The languages automatically decipher and translate the format of each label as it is sent to the printer. TSPL-EZ™ also features internal scalable True Type fonts (based on the Monotype® font engine), which are typically found only in more expensive printers. Like its predecessor, the TTP-247 series features a user-friendly clamshell design for easy drop-in media loading, along with a rugged double-wall design that is stronger and more durable than other thermal transfer mechanisms on the market. Its innovative two-motor gear-driven engine is powerful enough to handle a 300-meter-long ribbon and label rolls up to 8.4 inches in diameter. By using two motors instead of the usual one, TTP-247 series printers operate at lower torque, reducing noise, decreasing wear and tear, and extending printer life. The platform's user-friendly design makes it easy for operators to load and unload ribbons, and its 300-meter capacity is more than four times the industry-standard length for desktop printers. The TTP-247 series holds up to a 5-inch OD roll on a 1-inch core and, using an optional external media hanger, can accommodate a full 8.4-inch OD label roll on a 3-inch core. With its many performance features and budget-friendly price, the TTP-247 series is by far one of the most attractive thermal transfer bar code printers on the market. Key Features Up to 177.8 mm (7â€) per sec. print speed 4 MB Flash memory and 8 MB SDRAM memory SD Flash memory expansion up to 4 GB User-friendly clamshell design Label gap sensor & full-range adjustable black mark sensor Parallel, serial & USB 2.0 interfaces Main board integrated with internal Ethernet (factory option) Label capacity up to 214 mm OD (8.4†OD) Ribbon capacity up to 300 m (984') TSPL-EZ™ firmware for plug-n-play ease Optional peel-off module, cutter module, stand-alone keyboard and scanner Applications Business/ office Product marking Compliance labeling Asset tracking Document management Shelf-labeling Shipping/ receiving Specimen labeling Inventory control Patient tracking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-247 Series Desktop Bar Code Printer - TTP-247 - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-247 Series Desktop Bar Code Printer
TTP-247
TTP-247 Series Desktop Bar Code Printer TTP-247
Industry-leading Performance At A Budget Price The new TTP-247 thermal transfer desktop bar code printer series delivers more performance for the price than any other printer in its class. Based on the design of its best-selling predecessor, the TTP-245 Plus, the TTP-247 runs at an impressive 7 inches per second, printing up to 4 inches wide at 203 dpi resolution. A second model in the series - the TTP-345 - offers high resolution 300 dpi printing at 5 inches per second. Both models offer 8 MB of SDRAM and 4 MB of onboard Flash memory. Gigabytes of Flash memory can be added via an onboard SDHC card reader. TTP-247 series offers USB 2.0, parallel and serial connectivity, plus an optional Ethernet port for networking. It also incorporates the TSPL-EZ™ printer-control language, which is fully compatible with other TSC printer languages, while supporting TPLE (Translation Printer Language Eltron®) and TPLZ (Translation Printer Language Zebra®). The languages automatically decipher and translate the format of each label as it is sent to the printer. TSPL-EZ™ also features internal scalable True Type fonts (based on the Monotype® font engine), which are typically found only in more expensive printers. Like its predecessor, the TTP-247 series features a user-friendly clamshell design for easy drop-in media loading, along with a rugged double-wall design that is stronger and more durable than other thermal transfer mechanisms on the market. Its innovative two-motor gear-driven engine is powerful enough to handle a 300-meter-long ribbon and label rolls up to 8.4 inches in diameter. By using two motors instead of the usual one, TTP-247 series printers operate at lower torque, reducing noise, decreasing wear and tear, and extending printer life. The platform's user-friendly design makes it easy for operators to load and unload ribbons, and its 300-meter capacity is more than four times the industry-standard length for desktop printers. The TTP-247 series holds up to a 5-inch OD roll on a 1-inch core and, using an optional external media hanger, can accommodate a full 8.4-inch OD label roll on a 3-inch core. With its many performance features and budget-friendly price, the TTP-247 series is by far one of the most attractive thermal transfer bar code printers on the market. Key Features Up to 177.8 mm (7â€) per sec. print speed 4 MB Flash memory and 8 MB SDRAM memory SD Flash memory expansion up to 4 GB User-friendly clamshell design Label gap sensor & full-range adjustable black mark sensor Parallel, serial & USB 2.0 interfaces Main board integrated with internal Ethernet (factory option) Label capacity up to 214 mm OD (8.4†OD) Ribbon capacity up to 300 m (984') TSPL-EZ™ firmware for plug-n-play ease Optional peel-off module, cutter module, stand-alone keyboard and scanner Applications Business/ office Product marking Compliance labeling Asset tracking Document management Shelf-labeling Shipping/ receiving Specimen labeling Inventory control Patient tracking

Industry-leading Performance At A Budget Price

The new TTP-247 thermal transfer desktop bar code printer series delivers more performance for the price than any other printer in its class. Based on the design of its best-selling predecessor, the TTP-245 Plus, the TTP-247 runs at an impressive 7 inches per second, printing up to 4 inches wide at 203 dpi resolution. A second model in the series - the TTP-345 - offers high resolution 300 dpi printing at 5 inches per second. Both models offer 8 MB of SDRAM and 4 MB of onboard Flash memory. Gigabytes of Flash memory can be added via an onboard SDHC card reader.

TTP-247 series offers USB 2.0, parallel and serial connectivity, plus an optional Ethernet port for networking. It also incorporates the TSPL-EZ™ printer-control language, which is fully compatible with other TSC printer languages, while supporting TPLE (Translation Printer Language Eltron®) and TPLZ (Translation Printer Language Zebra®). The languages automatically decipher and translate the format of each label as it is sent to the printer. TSPL-EZ™ also features internal scalable True Type fonts (based on the Monotype® font engine), which are typically found only in more expensive printers.

Like its predecessor, the TTP-247 series features a user-friendly clamshell design for easy drop-in media loading, along with a rugged double-wall design that is stronger and more durable than other thermal transfer mechanisms on the market. Its innovative two-motor gear-driven engine is powerful enough to handle a 300-meter-long ribbon and label rolls up to 8.4 inches in diameter.

By using two motors instead of the usual one, TTP-247 series printers operate at lower torque, reducing noise, decreasing wear and tear, and extending printer life. The platform's user-friendly design makes it easy for operators to load and unload ribbons, and its 300-meter capacity is more than four times the industry-standard length for desktop printers.

The TTP-247 series holds up to a 5-inch OD roll on a 1-inch core and, using an optional external media hanger, can accommodate a full 8.4-inch OD label roll on a 3-inch core. With its many performance features and budget-friendly price, the TTP-247 series is by far one of the most attractive thermal transfer bar code printers on the market.

  • Key Features
    • Up to 177.8 mm (7â€) per sec. print speed
    • 4 MB Flash memory and 8 MB SDRAM memory
    • SD Flash memory expansion up to 4 GB
    • User-friendly clamshell design
    • Label gap sensor & full-range adjustable black mark sensor
    • Parallel, serial & USB 2.0 interfaces
    • Main board integrated with internal Ethernet (factory option)
    • Label capacity up to 214 mm OD (8.4†OD)
    • Ribbon capacity up to 300 m (984')
    • TSPL-EZ™ firmware for plug-n-play ease
    • Optional peel-off module, cutter module, stand-alone keyboard and scanner
  • Applications
    • Business/ office
    • Product marking
    • Compliance labeling
    • Asset tracking
    • Document management
    • Shelf-labeling
    • Shipping/ receiving
    • Specimen labeling
    • Inventory control
    • Patient tracking
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-247
Product Name TTP-247 Series Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
CO2 Laser Marker - C.0102/C.0302 - FOBA Laser Marking + Engraving (ALLTEC  Angewandte Laserlicht Technologie GmbH)
FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Specs
Mounting Options Stand-alone
Features Programmable; Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers
View Details