FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) CO2 Laser Marker C.0102/C.0302

Description
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code requirements on a range of substrates including paperboard, glass, painted metals and many plastic materials. This flexibility makes the C-Series lasers well suited for laser marking applications in various industries: for automotive parts, electronic components, plastic parts, cables, and many more. Marking your products on-the-fly or when stationary, with simple date codes or complex graphics, the C.0102 and C.0302 offer cost effective solutions to your part marking challenges. The C.0102 10-Watt offers all the performance features the C.0302 30-Watt marking laser provides, but with a power source better matched for moderate line speed applications or those at rest. The 30-Watt C.0302 is perfect for higher speed mark-on-the-fly applications (of up to 150,000 products/hour) or more demanding materials such as many plastics. Reliability: Air-cooled laser virtually eliminates maintenance intervals; High-resolution marking head for high quality, permanent and consistently crisp codes that assure product traceability and tamper-proofing. Built-in productivity: A variety of mark window options and high-speed marking heads allow for a throughput increase of up to 67 %. Simple usability: Most flexible integration solution with 32 standard beam delivery options; Quick set up and easy redeployment via detachable umbilical cable and simple-to-use accessory connections; 4 interface options plus a choice of networking communications to match your preferred workflow
Description
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code requirements on a range of substrates including paperboard, glass, painted metals and many plastic materials. This flexibility makes the C-Series lasers well suited for laser marking applications in various industries: for automotive parts, electronic components, plastic parts, cables, and many more. Marking your products on-the-fly or when stationary, with simple date codes or complex graphics, the C.0102 and C.0302 offer cost effective solutions to your part marking challenges. The C.0102 10-Watt offers all the performance features the C.0302 30-Watt marking laser provides, but with a power source better matched for moderate line speed applications or those at rest. The 30-Watt C.0302 is perfect for higher speed mark-on-the-fly applications (of up to 150,000 products/hour) or more demanding materials such as many plastics. Reliability: Air-cooled laser virtually eliminates maintenance intervals; High-resolution marking head for high quality, permanent and consistently crisp codes that assure product traceability and tamper-proofing. Built-in productivity: A variety of mark window options and high-speed marking heads allow for a throughput increase of up to 67 %. Simple usability: Most flexible integration solution with 32 standard beam delivery options; Quick set up and easy redeployment via detachable umbilical cable and simple-to-use accessory connections; 4 interface options plus a choice of networking communications to match your preferred workflow

Suppliers

Company
Product
Description
Supplier Links
CO2 Laser Marker C.0102/C.0302
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code requirements on a range of substrates including paperboard, glass, painted metals and many plastic materials. This flexibility makes the C-Series lasers well suited for laser marking applications in various industries: for automotive parts, electronic components, plastic parts, cables, and many more. Marking your products on-the-fly or when stationary, with simple date codes or complex graphics, the C.0102 and C.0302 offer cost effective solutions to your part marking challenges. The C.0102 10-Watt offers all the performance features the C.0302 30-Watt marking laser provides, but with a power source better matched for moderate line speed applications or those at rest. The 30-Watt C.0302 is perfect for higher speed mark-on-the-fly applications (of up to 150,000 products/hour) or more demanding materials such as many plastics. Reliability: Air-cooled laser virtually eliminates maintenance intervals; High-resolution marking head for high quality, permanent and consistently crisp codes that assure product traceability and tamper-proofing. Built-in productivity: A variety of mark window options and high-speed marking heads allow for a throughput increase of up to 67 %. Simple usability: Most flexible integration solution with 32 standard beam delivery options; Quick set up and easy redeployment via detachable umbilical cable and simple-to-use accessory connections; 4 interface options plus a choice of networking communications to match your preferred workflow

Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code requirements on a range of substrates including paperboard, glass, painted metals and many plastic materials. This flexibility makes the C-Series lasers well suited for laser marking applications in various industries: for automotive parts, electronic components, plastic parts, cables, and many more. Marking your products on-the-fly or when stationary, with simple date codes or complex graphics, the C.0102 and C.0302 offer cost effective solutions to your part marking challenges.

The C.0102 10-Watt offers all the performance features the C.0302 30-Watt marking laser provides, but with a power source better matched for moderate line speed applications or those at rest. The 30-Watt C.0302 is perfect for higher speed mark-on-the-fly applications (of up to 150,000 products/hour) or more demanding materials such as many plastics.

  • Reliability: Air-cooled laser virtually eliminates maintenance intervals; High-resolution marking head for high quality, permanent and consistently crisp codes that assure product traceability and tamper-proofing.
  • Built-in productivity: A variety of mark window options and high-speed marking heads allow for a throughput increase of up to 67 %.
  • Simple usability: Most flexible integration solution with 32 standard beam delivery options; Quick set up and easy redeployment via detachable umbilical cable and simple-to-use accessory connections; 4 interface options plus a choice of networking communications to match your preferred workflow
Supplier's Site

Technical Specifications

  FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Product Category Barcode Printers
Product Number C.0102/C.0302
Product Name CO2 Laser Marker
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Zebra Desktop Printer - G-Series - MPI Label Systems
Specs
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; EPL, ZPL, RSS-14, QR, MicroPDF417, Aztec
Mounting Options Stand-alone
Features Color Printing; Memory / Storage; Programmable; Cutter
View Details
Intermittent Online Thermal Printer - 107L - Open Date Systems, Inc.
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details