TSC Auto ID Technology America Inc. TTP-243 Pro Series Desktop Bar Code Printer TTP-243E Pro

Description
Redefining ‘Performance' In An Entry-level Desktop Printer TSC's original entry-level TTP-243 series desktop printer redefined "performanceâ€, earning a reputation as the toughest, most durable printer in its class. Its new replacement - the TTP-243 Pro Series - incorporates the same features, plus brand-new state-of-the-art electronics, packing even more performance into an entry-level platform. One of the key features of the TTP-243 Pro is its innovative dual-motor print engine, which incorporates a 32 bit high performance processor that can handle high volumes of data without sacrificing throughput. The TTP-243 Pro prints 203 dpi images at speeds up to 3 inches per second. A second model in the series, the TTP-342 Pro, offers high resolution 300 dpi printing at speeds up to 2 inches per second. The TTP-243 Pro holds up to 8.4 inch OD label rolls and has a ribbon capacity of 300 meters. It also features two standard interfaces - RS-232 serial and USB 2.0. A factory option is available for a main board contains both RS-232 serial and parallel ports. The TTP-243 Pro comes with 4 MB of Flash memory and 8 MB of SDRAM and offers an optional SD card reader for expanding memory up to 4 GB. It also features TSC's powerful TSPL Printer Language, as well as the Translation Printer Language Eltron® (TPLE). Labeling software and a Windows® driver are included at no extra charge. Like its predecessor, the TTP-243 Pro offers a variety of options, including a rotary cutter, keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD card reader for expanding memory up to 4 GB Ribbon capacity up to 300 m (984 feet) Label capacity up to 214 mm (8.4") OD RS-232 Serieal & USB 2.0 connectivity Optional RS-232 Serial & Parallel ports Optional stand-alone keyboard display unit, long range linear imaging bar code scanner, rotary cutter and Bluetooth module Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking
Datasheet
Description
Redefining ‘Performance' In An Entry-level Desktop Printer TSC's original entry-level TTP-243 series desktop printer redefined "performanceâ€, earning a reputation as the toughest, most durable printer in its class. Its new replacement - the TTP-243 Pro Series - incorporates the same features, plus brand-new state-of-the-art electronics, packing even more performance into an entry-level platform. One of the key features of the TTP-243 Pro is its innovative dual-motor print engine, which incorporates a 32 bit high performance processor that can handle high volumes of data without sacrificing throughput. The TTP-243 Pro prints 203 dpi images at speeds up to 3 inches per second. A second model in the series, the TTP-342 Pro, offers high resolution 300 dpi printing at speeds up to 2 inches per second. The TTP-243 Pro holds up to 8.4 inch OD label rolls and has a ribbon capacity of 300 meters. It also features two standard interfaces - RS-232 serial and USB 2.0. A factory option is available for a main board contains both RS-232 serial and parallel ports. The TTP-243 Pro comes with 4 MB of Flash memory and 8 MB of SDRAM and offers an optional SD card reader for expanding memory up to 4 GB. It also features TSC's powerful TSPL Printer Language, as well as the Translation Printer Language Eltron® (TPLE). Labeling software and a Windows® driver are included at no extra charge. Like its predecessor, the TTP-243 Pro offers a variety of options, including a rotary cutter, keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD card reader for expanding memory up to 4 GB Ribbon capacity up to 300 m (984 feet) Label capacity up to 214 mm (8.4") OD RS-232 Serieal & USB 2.0 connectivity Optional RS-232 Serial & Parallel ports Optional stand-alone keyboard display unit, long range linear imaging bar code scanner, rotary cutter and Bluetooth module Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-243 Pro Series Desktop Bar Code Printer - TTP-243E Pro - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-243 Pro Series Desktop Bar Code Printer
TTP-243E Pro
TTP-243 Pro Series Desktop Bar Code Printer TTP-243E Pro
Redefining ‘Performance' In An Entry-level Desktop Printer TSC's original entry-level TTP-243 series desktop printer redefined "performanceâ€, earning a reputation as the toughest, most durable printer in its class. Its new replacement - the TTP-243 Pro Series - incorporates the same features, plus brand-new state-of-the-art electronics, packing even more performance into an entry-level platform. One of the key features of the TTP-243 Pro is its innovative dual-motor print engine, which incorporates a 32 bit high performance processor that can handle high volumes of data without sacrificing throughput. The TTP-243 Pro prints 203 dpi images at speeds up to 3 inches per second. A second model in the series, the TTP-342 Pro, offers high resolution 300 dpi printing at speeds up to 2 inches per second. The TTP-243 Pro holds up to 8.4 inch OD label rolls and has a ribbon capacity of 300 meters. It also features two standard interfaces - RS-232 serial and USB 2.0. A factory option is available for a main board contains both RS-232 serial and parallel ports. The TTP-243 Pro comes with 4 MB of Flash memory and 8 MB of SDRAM and offers an optional SD card reader for expanding memory up to 4 GB. It also features TSC's powerful TSPL Printer Language, as well as the Translation Printer Language Eltron® (TPLE). Labeling software and a Windows® driver are included at no extra charge. Like its predecessor, the TTP-243 Pro offers a variety of options, including a rotary cutter, keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD card reader for expanding memory up to 4 GB Ribbon capacity up to 300 m (984 feet) Label capacity up to 214 mm (8.4") OD RS-232 Serieal & USB 2.0 connectivity Optional RS-232 Serial & Parallel ports Optional stand-alone keyboard display unit, long range linear imaging bar code scanner, rotary cutter and Bluetooth module Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking

Redefining ‘Performance' In An Entry-level Desktop Printer

TSC's original entry-level TTP-243 series desktop printer redefined "performanceâ€, earning a reputation as the toughest, most durable printer in its class. Its new replacement - the TTP-243 Pro Series - incorporates the same features, plus brand-new state-of-the-art electronics, packing even more performance into an entry-level platform.

One of the key features of the TTP-243 Pro is its innovative dual-motor print engine, which incorporates a 32 bit high performance processor that can handle high volumes of data without sacrificing throughput. The TTP-243 Pro prints 203 dpi images at speeds up to 3 inches per second. A second model in the series, the TTP-342 Pro, offers high resolution 300 dpi printing at speeds up to 2 inches per second.

The TTP-243 Pro holds up to 8.4 inch OD label rolls and has a ribbon capacity of 300 meters. It also features two standard interfaces - RS-232 serial and USB 2.0. A factory option is available for a main board contains both RS-232 serial and parallel ports.

The TTP-243 Pro comes with 4 MB of Flash memory and 8 MB of SDRAM and offers an optional SD card reader for expanding memory up to 4 GB. It also features TSC's powerful TSPL Printer Language, as well as the Translation Printer Language Eltron® (TPLE). Labeling software and a Windows® driver are included at no extra charge.

Like its predecessor, the TTP-243 Pro offers a variety of options, including a rotary cutter, keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model).

  • Key Features
    • Dual-motor print engine
    • 4 MB Flash and 8 MB SDRAM memory
    • Optional SD card reader for expanding memory up to 4 GB
    • Ribbon capacity up to 300 m (984 feet)
    • Label capacity up to 214 mm (8.4") OD
    • RS-232 Serieal & USB 2.0 connectivity
    • Optional RS-232 Serial & Parallel ports
    • Optional stand-alone keyboard display unit, long range linear imaging bar code scanner, rotary cutter and Bluetooth module
  • Applications
    • Shipping and receiving
    • Compliance labeling
    • Asset tracking
    • Inventory control
    • Document management
    • Shelf labeling and product marking
    • Specimen labeling and patient tracking
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-243E Pro
Product Name TTP-243 Pro Series Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Sato Thermal Printers - M84 Pro - MPI Label Systems
Specs
Bar / Matrix Code Symbologies BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Programmable; Cutter; Application Software Included
View Details