Trumeter Company, Inc. Electronic Encoder Model 15T

Description
The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted flex mounts provide 20 or 30 degrees of rotational adjustment for commutation or index pulse timing. Installation is quick and easy! For brushless servo motor applications, three 120° electrical phase tracks can provide up to 12 pole commutation feedback. The optional 100° C and 120°C temperature options allow servo motors to operate at higher power outputs and duty cycles. The Model 15 provides stable and reliable operation and is an excellent replacement for other manufacturers modular encoders where a high performance solution is desired. Features Very High Performance Economical Encoder Low Profile 1.0" (25.4 mm) Height and 1.5" (38 mm) Diameter Thru-Bore (sizes up to 0.375" or 10 mm) Simple, Innovative Flex Mounting System (Global Mounting Standards) Up To 12 Pole Commutation Optional (for brushless motor control)
Datasheet
Description
The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted flex mounts provide 20 or 30 degrees of rotational adjustment for commutation or index pulse timing. Installation is quick and easy! For brushless servo motor applications, three 120° electrical phase tracks can provide up to 12 pole commutation feedback. The optional 100° C and 120°C temperature options allow servo motors to operate at higher power outputs and duty cycles. The Model 15 provides stable and reliable operation and is an excellent replacement for other manufacturers modular encoders where a high performance solution is desired. Features Very High Performance Economical Encoder Low Profile 1.0" (25.4 mm) Height and 1.5" (38 mm) Diameter Thru-Bore (sizes up to 0.375" or 10 mm) Simple, Innovative Flex Mounting System (Global Mounting Standards) Up To 12 Pole Commutation Optional (for brushless motor control)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Encoder - Model 15T - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Encoder
Model 15T
Electronic Encoder Model 15T
The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted flex mounts provide 20 or 30 degrees of rotational adjustment for commutation or index pulse timing. Installation is quick and easy! For brushless servo motor applications, three 120° electrical phase tracks can provide up to 12 pole commutation feedback. The optional 100° C and 120°C temperature options allow servo motors to operate at higher power outputs and duty cycles. The Model 15 provides stable and reliable operation and is an excellent replacement for other manufacturers modular encoders where a high performance solution is desired. Features Very High Performance Economical Encoder Low Profile 1.0" (25.4 mm) Height and 1.5" (38 mm) Diameter Thru-Bore (sizes up to 0.375" or 10 mm) Simple, Innovative Flex Mounting System (Global Mounting Standards) Up To 12 Pole Commutation Optional (for brushless motor control)

The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted flex mounts provide 20 or 30 degrees of rotational adjustment for commutation or index pulse timing. Installation is quick and easy! For brushless servo motor applications, three 120° electrical phase tracks can provide up to 12 pole commutation feedback. The optional 100° C and 120°C temperature options allow servo motors to operate at higher power outputs and duty cycles. The Model 15 provides stable and reliable operation and is an excellent replacement for other manufacturers modular encoders where a high performance solution is desired.

Features

  • Very High Performance Economical Encoder
  • Low Profile 1.0" (25.4 mm) Height and 1.5" (38 mm) Diameter
  • Thru-Bore (sizes up to 0.375" or 10 mm)
  • Simple, Innovative Flex Mounting System (Global Mounting Standards)
  • Up To 12 Pole Commutation Optional (for brushless motor control)
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Rotary Encoders
Product Number Model 15T
Product Name Electronic Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Current
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Encoder/Resolver - 187458904 - Radwell International
Specs
Encoder Type Incremental
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1081229-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2400 (counts/revolution)
View Details