Trumeter Company, Inc. Panel Meters - Counters, Hour Meters MK1421/48VDC/35CPS

Description
4D ELEMECH CTR SPR CLIP MRST 48V
Description
4D ELEMECH CTR SPR CLIP MRST 48V
Datasheet
Datasheet Summary
Powered by GS/AI

The MK1421/48VDC/35CPS is a panel mount totalizer designed for counting applications in various environments. It features a rugged black polycarbonate housing and is CE certified, ensuring compliance with safety standards. This model operates at 48V DC and can handle a count speed of up to 35 counts per second. It offers both manual and electric reset options, with a display available in 4 or 6 digits. The totalizer is built for longevity, boasting a minimum count life of 250 million counts and maintaining accuracy even with a 10% variation in voltage. It is suitable for applications such as production counting and event tracking, where count retention during power loss is critical. The device supports a wide range of operating voltages, including 5, 6, 12, 24, 110, and 220 VDC, as well as 12, 24, 48, 110, and 220 VAC. The installation process is facilitated by quick push-on connectors, and it operates effectively within a temperature range of +14°F to +114°F (-10°C to +45°C).

Datasheet Summary
Powered by GS/AI

The MK1421/48VDC/35CPS is a panel mount totalizer designed for counting applications in various environments. It features a rugged black polycarbonate housing and is CE certified, ensuring compliance with safety standards. This model operates at 48V DC and can handle a count speed of up to 35 counts per second. It offers both manual and electric reset options, with a display available in 4 or 6 digits. The totalizer is built for longevity, boasting a minimum count life of 250 million counts and maintaining accuracy even with a 10% variation in voltage. It is suitable for applications such as production counting and event tracking, where count retention during power loss is critical. The device supports a wide range of operating voltages, including 5, 6, 12, 24, 110, and 220 VDC, as well as 12, 24, 48, 110, and 220 VAC. The installation process is facilitated by quick push-on connectors, and it operates effectively within a temperature range of +14°F to +114°F (-10°C to +45°C).

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - MK1421/48VDC/35CPS - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
MK1421/48VDC/35CPS
Panel Meters - Counters, Hour Meters MK1421/48VDC/35CPS
4D ELEMECH CTR SPR CLIP MRST 48V

4D ELEMECH CTR SPR CLIP MRST 48V

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - MK1421/48VDC/35CPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
MK1421/48VDC/35CPS
Panel Meters - Counters, Hour Meters MK1421/48VDC/35CPS
Totalizer 48VDC Panel Mount

Totalizer 48VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number MK1421/48VDC/35CPS MK1421/48VDC/35CPS
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details