Trumeter Company, Inc. Hand Tachometer HT600

Description
The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. Three readings (the last, the maximum and the minimum) are recorded in memory and can be re-displayed at any time after the power has turned off by pressing the MEM button. Features RPM,speed and distance measurement 5 digit 10mm (0.39in) high contrast LCD display Fixed or floating decimal point Comprehensive set of annunciators indicate mode, range and memorised data Rugged design, fits comfortably in the hand Accurate to ±0.02% Measures rotation speed down to 1 RPM Automatic power-saving shut off with display memory recall Low battery indicator CE approved
Description
The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. Three readings (the last, the maximum and the minimum) are recorded in memory and can be re-displayed at any time after the power has turned off by pressing the MEM button. Features RPM,speed and distance measurement 5 digit 10mm (0.39in) high contrast LCD display Fixed or floating decimal point Comprehensive set of annunciators indicate mode, range and memorised data Rugged design, fits comfortably in the hand Accurate to ±0.02% Measures rotation speed down to 1 RPM Automatic power-saving shut off with display memory recall Low battery indicator CE approved

Suppliers

Company
Product
Description
Supplier Links
Hand Tachometer - HT600 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Hand Tachometer
HT600
Hand Tachometer HT600
The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. Three readings (the last, the maximum and the minimum) are recorded in memory and can be re-displayed at any time after the power has turned off by pressing the MEM button. Features RPM,speed and distance measurement 5 digit 10mm (0.39in) high contrast LCD display Fixed or floating decimal point Comprehensive set of annunciators indicate mode, range and memorised data Rugged design, fits comfortably in the hand Accurate to ±0.02% Measures rotation speed down to 1 RPM Automatic power-saving shut off with display memory recall Low battery indicator CE approved

The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. Three readings (the last, the maximum and the minimum) are recorded in memory and can be re-displayed at any time after the power has turned off by pressing the MEM button.

Features

  • RPM,speed and distance measurement
  • 5 digit 10mm (0.39in) high contrast LCD display
  • Fixed or floating decimal point
  • Comprehensive set of annunciators indicate mode, range and memorised data
  • Rugged design, fits comfortably in the hand
  • Accurate to ±0.02%
  • Measures rotation speed down to 1 RPM
  • Automatic power-saving shut off with display memory recall
  • Low battery indicator
  • CE approved
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Tachometers
Product Number HT600
Product Name Hand Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 1238771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Hand Held Tachometer Rotation Meter - PCE-DT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller) (optional feature); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details