Trumeter Company, Inc. Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter APM-VOLT-APN

Description
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes
Datasheet
Description
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2412 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2412
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2412
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X2412
Product Name Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers