Trumeter Company, Inc. Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter APM-VOLT-ANN

Description
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes
Datasheet
Description
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2410 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2410
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2410
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X2410
Product Name Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers