Trumeter Company, Inc. Meters APM-TEMP-APO

Description
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-TEMP-APO-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount

Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - APM-TEMP-APO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-TEMP-APO
Panel Meters APM-TEMP-APO
Temperature Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Temperature Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Temp Meter, 4Digit, 12Mm, Positive Lcd; No. Of Digits / Alpha Trumeter - 15AJ5696 - Newark, An Avnet Company
Chicago, IL, United States
Temp Meter, 4Digit, 12Mm, Positive Lcd; No. Of Digits / Alpha Trumeter
15AJ5696
Temp Meter, 4Digit, 12Mm, Positive Lcd; No. Of Digits / Alpha Trumeter 15AJ5696
TEMP METER, 4DIGIT, 12MM, POSITIVE LCD; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V RoHS Compliant: Yes

TEMP METER, 4DIGIT, 12MM, POSITIVE LCD; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-TEMP-APO-ND APM-TEMP-APO 15AJ5696
Product Name Meters Panel Meters Temp Meter, 4Digit, 12Mm, Positive Lcd; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD LCD
Display Colors Multi
Input Type Temperature Temperature; Temperature
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details